Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Silicon Capacitors
/ Vishay Electro-Films RFCS04029000DBTTS
RFCS04029000DBTTS
Obsolete
Silicon Capacitors
Description:
CAP SILICON 0.9PF 50V 0402
Manufacturer:
Vishay Electro-Films
Datasheet:
RFCS04029000DBTTS Datasheet
History Price: Obsolete
In Stock: 13100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
RFCS04029000DBTTS vs RFCS04023900CJTWS
Part No
RFCS04029000DBTTS
RFCS04023900CJTWS
Category
Silicon Capacitors
Silicon Capacitors
Manufacturer
Vishay Electro-Films
Vishay Electro-Films
Series
RFCS
RFCS
Packaging
Tape & Reel (TR)
Tray
Status
Obsolete
Obsolete
Capacitance
0.9 pF
3.9 pF
Tolerance
?.1pF
?%
Voltage - Breakdown
50 V
25 V
ESL (Equivalent Series Inductance)
-
-
Applications
-
-
Features
-
-
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Package / Case
0402 (1005 Metric)
0402 (1005 Metric)
Height
0.016" (0.41mm)
0.016" (0.41mm)
Size / Dimension
0.040" L x 0.020" W (1.02mm x 0.51mm)
0.040" L x 0.020" W (1.02mm x 0.51mm)
ESR (Equivalent Series Resistance)
-
-