RFCS04024700CJTT1
RFCS04024700CJTT1
Obsolete
Description:  CAP SILICON 4.7PF 5% 25V 0402
Manufacturer:  Vishay Electro-Films
History Price: Obsolete
In Stock: 47800
RFCS04024700CJTT1 vs RFCS04025000DBTT1
Series
RFCS
RFCS
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Obsolete
Obsolete
Capacitance
4.7 pF
0.5 pF
Tolerance
?%
?.1pF
Voltage - Breakdown
25 V
50 V
ESL (Equivalent Series Inductance)
-
-
Applications
-
-
Features
-
-
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Package / Case
0402 (1005 Metric)
0402 (1005 Metric)
Height
0.016" (0.41mm)
0.016" (0.41mm)
Size / Dimension
0.040" L x 0.020" W (1.02mm x 0.51mm)
0.040" L x 0.020" W (1.02mm x 0.51mm)
ESR (Equivalent Series Resistance)
-
-