RFCS04021200BJTT1
RFCS04021200BJTT1
Obsolete
Description:  CAP SILICON 12PF 5% 16V 0402
Manufacturer:  Vishay Electro-Films
History Price: Obsolete
In Stock: 48300
RFCS04021200BJTT1 vs RFCS04023000DBTT1
Series
RFCS
RFCS
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Obsolete
Obsolete
Capacitance
12 pF
0.3 pF
Tolerance
?%
?.1pF
Voltage - Breakdown
16 V
50 V
ESL (Equivalent Series Inductance)
-
-
Applications
-
-
Features
-
-
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Package / Case
0402 (1005 Metric)
0402 (1005 Metric)
Height
0.016" (0.41mm)
0.016" (0.41mm)
Size / Dimension
0.040" L x 0.020" W (1.02mm x 0.51mm)
0.040" L x 0.020" W (1.02mm x 0.51mm)
ESR (Equivalent Series Resistance)
-
-