Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Ceramic Capacitors
/ Johanson Technology QLCD250Q180K1GV001T
QLCD250Q180K1GV001T
Active
Ceramic Capacitors
Description:
CAP CER 18PF 25V NP0 0201
Manufacturer:
Johanson Technology
Datasheet:
QLCD250Q180K1GV001T Datasheet
History Price: $0.0142
In Stock: 16110
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
QLCD250Q180K1GV001T vs QLCD250Q620F1GV001T
Part No
QLCD250Q180K1GV001T
QLCD250Q620F1GV001T
Category
Ceramic Capacitors
Ceramic Capacitors
Manufacturer
Johanson Technology
Johanson Technology
Series
L
L
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Capacitance
18 pF
62 pF
Tolerance
?0%
?%
Voltage - Rated
25V
25V
Temperature Coefficient
C0G, NP0
C0G, NP0
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Features
High Q, Low Loss
High Q, Low Loss
Ratings
-
-
Applications
RF, Microwave, High Frequency
RF, Microwave, High Frequency
Failure Rate
Surface Mount, MLCC
Surface Mount, MLCC
Mounting Type
0201 (0603 Metric)
0201 (0603 Metric)
Package / Case
0.024" L x 0.012" W (0.60mm x 0.30mm)
0.024" L x 0.012" W (0.60mm x 0.30mm)
Size / Dimension
-
-
Height - Seated (Max)
0.013" (0.33mm)
0.013" (0.33mm)
Thickness (Max)
-
-
Lead Spacing
-
-
Lead Style
-
-