QLCD250Q0R3B1GV001T
QLCD250Q0R3B1GV001T
Active
Description:  CAP CER 0.3PF 25V C0G/NP0 0201
Manufacturer:  Johanson Technology
History Price: $0.1
In Stock: 23300
QLCD250Q0R3B1GV001T vs QLCD250Q680K1GV001T
Series
L
L
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR)
Status
Active
Active
Capacitance
0.3 pF
68 pF
Tolerance
?.1pF
?0%
Voltage - Rated
25V
25V
Temperature Coefficient
C0G, NP0
C0G, NP0
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Features
High Q, Low Loss
High Q, Low Loss
Ratings
-
-
Applications
RF, Microwave, High Frequency
RF, Microwave, High Frequency
Failure Rate
Surface Mount, MLCC
Surface Mount, MLCC
Mounting Type
0201 (0603 Metric)
0201 (0603 Metric)
Package / Case
0.024" L x 0.012" W (0.60mm x 0.30mm)
0.024" L x 0.012" W (0.60mm x 0.30mm)
Size / Dimension
-
-
Height - Seated (Max)
0.013" (0.33mm)
0.013" (0.33mm)
Thickness (Max)
-
-
Lead Spacing
-
-
Lead Style
-
-