QCCT501Q221J1GV001E
QCCT501Q221J1GV001E
Active
Description:  CAP CER 220PF 500V C0G/NP0 0805
Manufacturer:  Johanson Technology
History Price: $0.48
In Stock: 40870
QCCT501Q221J1GV001E vs QCCT501Q151J1GV002E
Series
C
C
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR)
Status
Active
Active
Capacitance
220 pF
150 pF
Tolerance
?%
?%
Voltage - Rated
500V
500V
Temperature Coefficient
C0G, NP0
C0G, NP0
Operating Temperature
-55℃ ~ 150℃
-55℃ ~ 150℃
Features
High Q, Low Loss
High Q, Low Loss
Ratings
-
AEC-Q200
Applications
RF, Microwave, High Frequency
RF, Microwave, High Frequency, Automotive
Failure Rate
-
-
Mounting Type
Surface Mount, MLCC
Surface Mount, MLCC
Package / Case
0805 (2012 Metric)
0805 (2012 Metric)
Size / Dimension
0.080" L x 0.050" W (2.03mm x 1.27mm)
0.080" L x 0.050" W (2.03mm x 1.27mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.046" (1.17mm)
0.046" (1.17mm)
Lead Spacing
-
-
Lead Style
-
-