Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Ceramic Capacitors
/ Johanson Technology QCCT501Q201J1GV001E
QCCT501Q201J1GV001E
Active
Ceramic Capacitors
Description:
CAP CER 200PF 500V C0G/NP0 0805
Manufacturer:
Johanson Technology
Datasheet:
QCCT501Q201J1GV001E Datasheet
History Price: Active
In Stock: 41000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
QCCT501Q201J1GV001E vs QCCT501Q151G1GV002E
Part No
QCCT501Q201J1GV001E
QCCT501Q151G1GV002E
Category
Ceramic Capacitors
Ceramic Capacitors
Manufacturer
Johanson Technology
Johanson Technology
Series
C
C
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Capacitance
200 pF
150 pF
Tolerance
?%
?%
Voltage - Rated
500V
500V
Temperature Coefficient
C0G, NP0
C0G, NP0
Operating Temperature
-55℃ ~ 150℃
-55℃ ~ 150℃
Features
High Q, Low Loss
High Q, Low Loss
Ratings
-
AEC-Q200
Applications
RF, Microwave, High Frequency
RF, Microwave, High Frequency, Automotive
Failure Rate
-
-
Mounting Type
Surface Mount, MLCC
Surface Mount, MLCC
Package / Case
0805 (2012 Metric)
0805 (2012 Metric)
Size / Dimension
0.080" L x 0.050" W (2.03mm x 1.27mm)
0.080" L x 0.050" W (2.03mm x 1.27mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.046" (1.17mm)
0.046" (1.17mm)
Lead Spacing
-
-
Lead Style
-
-