Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Tantalum Capacitors
/ Nemco PCT68/4BK
PCT68/4BK
Active
Tantalum Capacitors
Description:
CAP TANT 68UF 10% 4V 1411
Manufacturer:
Nemco
Datasheet:
PCT68/4BK Datasheet
History Price: $0.34
In Stock: 19000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PCT68/4BK vs PCT68/10HM
Part No
PCT68/4BK
PCT68/10HM
Category
Tantalum Capacitors
Tantalum Capacitors
Manufacturer
Nemco
Nemco
Series
PCT
PCT
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
68 µF
68 µF
Tolerance
?0%
?0%
Voltage - Rated
4 V
10 V
Type
Molded
Molded
ESR (Equivalent Series Resistance)
1.8Ohm @ 100kHz
-
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
1411 (3528 Metric)
2917 (7343 Metric)
Size / Dimension
0.138" L x 0.110" W (3.50mm x 2.80mm)
0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max)
0.075" (1.90mm)
0.161" (4.10mm)
Lead Spacing
-
-
Manufacturer Size Code
B
H
Features
-
-
Failure Rate
General Purpose
General Purpose
Ratings
-
-