PCT68/25HM
PCT68/25HM
Active
Description:  CAP TANT 68UF 20% 25V 2917
Manufacturer:  Nemco
Datasheet:   PCT68/25HM Datasheet
History Price: $1.5
In Stock: 37900
PCT68/25HM vs PCT68/20HM
Manufacturer
Series
PCT
PCT
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
68 µF
68 µF
Tolerance
?0%
?0%
Voltage - Rated
25 V
20 V
Type
Molded
Molded
ESR (Equivalent Series Resistance)
900mOhm @ 100kHz
900mOhm @ 100kHz
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
2917 (7343 Metric)
2917 (7343 Metric)
Size / Dimension
0.287" L x 0.169" W (7.30mm x 4.30mm)
0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max)
0.161" (4.10mm)
0.161" (4.10mm)
Lead Spacing
-
-
Manufacturer Size Code
H
H
Features
-
-
Failure Rate
General Purpose
General Purpose
Ratings
-
-