PCT6.8/4BK
PCT6.8/4BK
Active
Description:  CAP TANT 6.8UF 10% 4V 1411
Manufacturer:  Nemco
Datasheet:   PCT6.8/4BK Datasheet
History Price: $0.22
In Stock: 10400
PCT6.8/4BK vs PCT68/10CM
Manufacturer
Series
PCT
PCT
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
6.8 µF
68 µF
Tolerance
?0%
?0%
Voltage - Rated
4 V
10 V
Type
Molded
Molded
ESR (Equivalent Series Resistance)
-
1.3Ohm @ 100kHz
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
1411 (3528 Metric)
2312 (6032 Metric)
Size / Dimension
0.138" L x 0.110" W (3.50mm x 2.80mm)
0.236" L x 0.126" W (6.00mm x 3.20mm)
Height - Seated (Max)
0.075" (1.90mm)
0.102" (2.60mm)
Lead Spacing
-
-
Manufacturer Size Code
B
C
Features
-
-
Failure Rate
General Purpose
General Purpose
Ratings
-
-