PCT47/6BLM
PCT47/6BLM
Active
Description:  CAP TANT 47UF 20% 6.3V 1411
Manufacturer:  Nemco
Datasheet:   PCT47/6BLM Datasheet
History Price: $0.26
In Stock: 14000
PCT47/6BLM vs PCT68/6DM
Manufacturer
Series
PCT
PCT
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
47 µF
68 µF
Tolerance
?0%
?0%
Voltage - Rated
6.3 V
6.3 V
Type
Molded
Molded
ESR (Equivalent Series Resistance)
1.6Ohm @ 100kHz
900mOhm @ 100kHz
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
1411 (3528 Metric)
2917 (7343 Metric)
Size / Dimension
0.138" L x 0.110" W (3.50mm x 2.80mm)
0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max)
0.075" (1.90mm)
0.114" (2.90mm)
Lead Spacing
-
-
Manufacturer Size Code
B
D
Features
-
-
Failure Rate
General Purpose
General Purpose
Ratings
-
-