PCT100/6DM
PCT100/6DM
Active
Description:  CAP TANT 100UF 20% 6.3V 2917
Manufacturer:  Nemco
Datasheet:   PCT100/6DM Datasheet
History Price: $0.37
In Stock: 44000
PCT100/6DM vs PCT68/4DM
Manufacturer
Series
PCT
PCT
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
100 µF
68 µF
Tolerance
?0%
?0%
Voltage - Rated
6.3 V
4 V
Type
Molded
Molded
ESR (Equivalent Series Resistance)
900mOhm @ 100kHz
-
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
2917 (7343 Metric)
2917 (7343 Metric)
Size / Dimension
0.287" L x 0.169" W (7.30mm x 4.30mm)
0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max)
0.114" (2.90mm)
0.114" (2.90mm)
Lead Spacing
-
-
Manufacturer Size Code
D
D
Features
-
-
Failure Rate
General Purpose
General Purpose
Ratings
-
-