Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Tantalum Capacitors
/ Nemco PCT10/10BM
PCT10/10BM
Active
Tantalum Capacitors
Description:
CAP TANT 10UF 20% 10V 3528
Manufacturer:
Nemco
Datasheet:
PCT10/10BM Datasheet
History Price: Active
In Stock: 31600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PCT10/10BM vs PCT6.8/4CK
Part No
PCT10/10BM
PCT6.8/4CK
Category
Tantalum Capacitors
Tantalum Capacitors
Manufacturer
Nemco
Nemco
Series
PCT
PCT
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
10 µF
6.8 µF
Tolerance
?0%
?0%
Voltage - Rated
10 V
4 V
Type
Molded
Molded
ESR (Equivalent Series Resistance)
2.5Ohm @ 100kHz
-
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
1411 (3528 Metric)
2312 (6032 Metric)
Size / Dimension
0.138" L x 0.110" W (3.50mm x 2.80mm)
0.236" L x 0.126" W (6.00mm x 3.20mm)
Height - Seated (Max)
0.075" (1.90mm)
0.102" (2.60mm)
Lead Spacing
-
-
Manufacturer Size Code
B
C
Features
-
-
Failure Rate
General Purpose
General Purpose
Ratings
-
-