PCT1/4CK
PCT1/4CK
Active
Description:  CAP TANT 1UF 10% 4V 2312
Manufacturer:  Nemco
Datasheet:   PCT1/4CK Datasheet
History Price: $1.24
In Stock: 39500
PCT1/4CK vs PCT6.8/6BM
Manufacturer
Series
PCT
PCT
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
1 µF
6.8 µF
Tolerance
?0%
?0%
Voltage - Rated
4 V
6.3 V
Type
Molded
Molded
ESR (Equivalent Series Resistance)
-
-
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
2312 (6032 Metric)
1411 (3528 Metric)
Size / Dimension
0.236" L x 0.126" W (6.00mm x 3.20mm)
0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max)
0.102" (2.60mm)
0.075" (1.90mm)
Lead Spacing
-
-
Manufacturer Size Code
C
B
Features
-
-
Failure Rate
General Purpose
General Purpose
Ratings
-
-