PCT.33/10AK
PCT.33/10AK
Active
Description:  CAP TANT 0.33UF 10% 10V 1206
Manufacturer:  Nemco
Datasheet:   PCT.33/10AK Datasheet
History Price: $0.27
In Stock: 15600
PCT.33/10AK vs PCT68/4DK
Manufacturer
Series
PCT
PCT
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.33 µF
68 µF
Tolerance
?0%
?0%
Voltage - Rated
10 V
4 V
Type
Molded
Molded
ESR (Equivalent Series Resistance)
-
-
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
1206 (3216 Metric)
2917 (7343 Metric)
Size / Dimension
0.126" L x 0.063" W (3.20mm x 1.60mm)
0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max)
0.063" (1.60mm)
0.114" (2.90mm)
Lead Spacing
-
-
Manufacturer Size Code
A
D
Features
-
-
Failure Rate
General Purpose
General Purpose
Ratings
-
-