Voltage - Rated
16 V
16 V
ESR (Equivalent Series Resistance)
-
1000 Hrs @ 85℃
Lifetime @ Temp.
1000 Hrs @ 85℃
-40℃ ~ 85℃
Operating Temperature
-40℃ ~ 85℃
Bi-Polar
Ratings
-
General Purpose
Applications
General Purpose
-
Lead Spacing
-
0.236" Dia x 0.748" L (6.00mm x 19.00mm)
Height - Seated (Max)
-
-
Surface Mount Land Size
0.394" Dia x 0.826" L (10.00mm x 21.00mm)
Through Hole
Mounting Type
-
Axial, Can
Ripple Current @ Low Frequency
Through Hole
-
Ripple Current @ High Frequency
Axial, Can
-