Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Ceramic Capacitors
/ Rohm Semiconductor MCH032AN101JK
MCH032AN101JK
Obsolete
Ceramic Capacitors
Description:
CAP CER 100PF 25V C0G/NP0 0201
Manufacturer:
Rohm Semiconductor
Datasheet:
MCH032AN101JK Datasheet
History Price: Obsolete
In Stock: 13000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MCH032AN101JK vs MCH185A330JK
Part No
MCH032AN101JK
MCH185A330JK
Category
Ceramic Capacitors
Ceramic Capacitors
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Obsolete
Obsolete
Capacitance
100 pF
33 pF
Tolerance
?%
?%
Voltage - Rated
25V
50V
Temperature Coefficient
C0G, NP0
C0G, NP0
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Features
-
-
Ratings
-
-
Applications
General Purpose
General Purpose
Failure Rate
-
Surface Mount, MLCC
Mounting Type
Surface Mount, MLCC
0603 (1608 Metric)
Package / Case
0201 (0603 Metric)
0.063" L x 0.031" W (1.60mm x 0.80mm)
Size / Dimension
0.024" L x 0.012" W (0.60mm x 0.30mm)
-
Height - Seated (Max)
-
0.035" (0.90mm)
Thickness (Max)
0.012" (0.30mm)
-
Lead Spacing
-
-
Lead Style
-
-