Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Silicon Capacitors
/ MACOM Technology MBC50-22B12
MBC50-22B12
Active
Silicon Capacitors
Description:
CAP SILICON 22PF 20% 50V SMD
Manufacturer:
MACOM Technology
Datasheet:
MBC50-22B12 Datasheet
History Price: $12.3882
In Stock: 6200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MBC50-22B12 vs MBC50-47B13
Part No
MBC50-22B12
MBC50-47B13
Category
Silicon Capacitors
Silicon Capacitors
Manufacturer
MACOM Technology
MACOM Technology
Series
MBC50
MBC50
Packaging
Tray
Bulk
Status
Active
Active
Capacitance
22 pF
47 pF
Tolerance
?0%
?0%
Voltage - Breakdown
50 V
50 V
ESL (Equivalent Series Inductance)
-
-
Applications
High Stability
High Stability
Features
-
-
Operating Temperature
-55℃ ~ 200℃
-55℃ ~ 200℃
Package / Case
Nonstandard Chip
Nonstandard Chip
Height
0.179" (4.55mm)
0.179" (4.55mm)
Size / Dimension
1.417" L x 0.512" W (36.00mm x 13.00mm)
2.461" L x 1.772" W (62.50mm x 45.00mm)
ESR (Equivalent Series Resistance)
-
-