Capacitance
120 µF
560 µF
Voltage - Rated
25 V
16 V
ESR (Equivalent Series Resistance)
27mOhm
20mOhm
Lifetime @ Temp.
2000 Hrs @ 125℃
2000 Hrs @ 125℃
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Applications
Automotive
Automotive
Ripple Current @ Low Frequency
175 mA @ 120 Hz
200 mA @ 120 Hz
Ripple Current @ High Frequency
3.5 A @ 100 kHz
4 A @ 100 kHz
Size / Dimension
0.315" Dia (8.00mm)
0.394" Dia (10.00mm)
Height - Seated (Max)
0.354" (9.00mm)
0.500" (12.70mm)
Surface Mount Land Size
0.335" L x 0.335" W (8.50mm x 8.50mm)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
Radial, Can - SMD
Radial, Can - SMD