Packaging
Box
Tape & Reel (TR),Cut Tape (CT)
Voltage - Rated
25 V
20 V
ESR (Equivalent Series Resistance)
35mOhm
25mOhm
Lifetime @ Temp.
2000 Hrs @ 125℃
2000 Hrs @ 125℃
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Applications
Automotive
Automotive
Ripple Current @ Low Frequency
140 mA @ 120 Hz
-
Ripple Current @ High Frequency
2.8 A @ 100 kHz
3.8 A @ 100 kHz
Size / Dimension
0.315" Dia (8.00mm)
0.315" Dia (8.00mm)
Height - Seated (Max)
0.315" (8.00mm)
0.472" (12.00mm)
Surface Mount Land Size
0.335" L x 0.335" W (8.50mm x 8.50mm)
0.315" L x 0.315" W (8.00mm x 8.00mm)
Mounting Type
Surface Mount
Surface Mount
Package / Case
Radial, Can - SMD
Radial, Can - SMD