MAL218697604E3
MAL218697604E3
Active
Description:  CAP ALUM POLY 68UF 20% 25V SMD
Manufacturer:  Vishay Beyschlag
History Price: $0.73856
In Stock: 18300
MAL218697604E3 vs MAL218697511E3
Series
186 CPNT
186 CPNT
Packaging
Box
Box
Status
Active
Active
Type
Polymer
Polymer
Capacitance
68 µF
390 µF
Tolerance
±20%
±20%
Voltage - Rated
25 V
16 V
ESR (Equivalent Series Resistance)
35mOhm
20mOhm
Lifetime @ Temp.
2000 Hrs @ 125℃
2000 Hrs @ 125℃
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Ratings
-
-
Applications
Automotive
Automotive
Ripple Current @ Low Frequency
140 mA @ 120 Hz
200 mA @ 120 Hz
Ripple Current @ High Frequency
2.8 A @ 100 kHz
4 A @ 100 kHz
Lead Spacing
-
-
Size / Dimension
0.315" Dia (8.00mm)
0.394" Dia (10.00mm)
Height - Seated (Max)
0.315" (8.00mm)
0.500" (12.70mm)
Surface Mount Land Size
0.335" L x 0.335" W (8.50mm x 8.50mm)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
Radial, Can - SMD
Radial, Can - SMD