MAL218697505E3
MAL218697505E3
Active
Description:  CAP ALUM POLY 150UF 20% 16V SMD
Manufacturer:  Vishay Beyschlag
History Price: $0.75119
In Stock: 20700
MAL218697505E3 vs MAL218697108E3
Series
186 CPNT
186 CPNT
Packaging
Box
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Type
Polymer
Polymer
Capacitance
150 µF
100 µF
Tolerance
±20%
±20%
Voltage - Rated
16 V
50 V
ESR (Equivalent Series Resistance)
35mOhm
30mOhm
Lifetime @ Temp.
2000 Hrs @ 125℃
2000 Hrs @ 125℃
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Ratings
-
-
Applications
Automotive
Automotive
Ripple Current @ Low Frequency
150 mA @ 120 Hz
-
Ripple Current @ High Frequency
3 A @ 100 kHz
2.8 A @ 100 kHz
Lead Spacing
-
-
Size / Dimension
0.394" Dia (10.00mm)
0.394" Dia (10.00mm)
Height - Seated (Max)
0.354" (9.00mm)
0.500" (12.70mm)
Surface Mount Land Size
-
0.394" L x 0.394" W (10.00mm x 10.00mm)
Mounting Type
Surface Mount
Surface Mount
Package / Case
Radial, Can - SMD
Radial, Can - SMD