Capacitance
820 µF
330 µF
Voltage - Rated
10 V
20 V
ESR (Equivalent Series Resistance)
15mOhm
25mOhm
Lifetime @ Temp.
2000 Hrs @ 125℃
2000 Hrs @ 125℃
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Applications
Automotive
Automotive
Ripple Current @ Low Frequency
225 mA @ 120 Hz
200 mA @ 120 Hz
Ripple Current @ High Frequency
4.5 A @ 100 kHz
4 A @ 100 kHz
Size / Dimension
0.394" Dia (10.00mm)
0.394" Dia (10.00mm)
Height - Seated (Max)
0.500" (12.70mm)
0.500" (12.70mm)
Surface Mount Land Size
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
Radial, Can - SMD
Radial, Can - SMD