Capacitance
470 µF
180 µF
Voltage - Rated
10 V
50 V
ESR (Equivalent Series Resistance)
15mOhm
24mOhm
Lifetime @ Temp.
2000 Hrs @ 125℃
2000 Hrs @ 125℃
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Applications
Automotive
Automotive
Ripple Current @ Low Frequency
210 mA @ 120 Hz
150 mA @ 120 Hz
Ripple Current @ High Frequency
4.2 A @ 100 kHz
3 A @ 100 kHz
Size / Dimension
0.315" Dia (8.00mm)
0.394" Dia (10.00mm)
Height - Seated (Max)
0.472" (12.00mm)
0.500" (12.70mm)
Surface Mount Land Size
0.327" L x 0.327" W (8.30mm x 8.30mm)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
Radial, Can - SMD
Radial, Can - SMD