Voltage - Rated
10 V
20 V
ESR (Equivalent Series Resistance)
25mOhm
35mOhm
Lifetime @ Temp.
2000 Hrs @ 125℃
2000 Hrs @ 125℃
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Applications
Automotive
Automotive
Ripple Current @ Low Frequency
175 mA @ 120 Hz
110 mA @ 120 Hz
Ripple Current @ High Frequency
3.5 A @ 100 kHz
2.2 A @ 100 kHz
Size / Dimension
0.394" Dia (10.00mm)
0.248" Dia (6.30mm)
Height - Seated (Max)
0.354" (9.00mm)
0.315" (8.00mm)
Surface Mount Land Size
-
0.260" L x 0.260" W (6.60mm x 6.60mm)
Mounting Type
Surface Mount
Surface Mount
Package / Case
Radial, Can - SMD
Radial, Can - SMD