MAL218697305E3
MAL218697305E3
Active
Description:  CAP ALUM POLY 1000UF 6.3V SMD
Manufacturer:  Vishay Beyschlag
History Price: $1.06555
In Stock: 16400
MAL218697305E3 vs MAL218697553E3
Series
186 CPNT
186 CPNT
Packaging
Box
Box
Status
Active
Active
Type
Polymer
Polymer
Capacitance
1000 µF
120 µF
Tolerance
±20%
±20%
Voltage - Rated
6.3 V
20 V
ESR (Equivalent Series Resistance)
18mOhm
35mOhm
Lifetime @ Temp.
2000 Hrs @ 125℃
2000 Hrs @ 125℃
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Ratings
-
-
Applications
Automotive
Automotive
Ripple Current @ Low Frequency
220 mA @ 120 Hz
140 mA @ 120 Hz
Ripple Current @ High Frequency
4.4 A @ 100 kHz
2.8 A @ 100 kHz
Lead Spacing
-
-
Size / Dimension
0.315" Dia (8.00mm)
0.315" Dia (8.00mm)
Height - Seated (Max)
0.472" (12.00mm)
0.315" (8.00mm)
Surface Mount Land Size
0.327" L x 0.327" W (8.30mm x 8.30mm)
0.335" L x 0.335" W (8.50mm x 8.50mm)
Mounting Type
Surface Mount
Surface Mount
Package / Case
Radial, Can - SMD
Radial, Can - SMD