Packaging
Tape & Reel (TR)
Box
Capacitance
1500 µF
560 µF
ESR (Equivalent Series Resistance)
-
18mOhm
Lifetime @ Temp.
2000 Hrs @ 105℃
2000 Hrs @ 125℃
Operating Temperature
-55℃ ~ 105℃
-55℃ ~ 125℃
Applications
General Purpose
Automotive
Ripple Current @ Low Frequency
-
200 mA @ 120 Hz
Ripple Current @ High Frequency
4.7 A @ 100 kHz
4 A @ 100 kHz
Size / Dimension
0.315" Dia (8.00mm)
0.394" Dia (10.00mm)
Height - Seated (Max)
0.472" (12.00mm)
0.425" (10.80mm)
Surface Mount Land Size
0.331" L x 0.331" W (8.40mm x 8.40mm)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
Radial, Can - SMD
Radial, Can - SMD