MAL218097705E3
MAL218097705E3
Active
Description:  CAP ALUM POLY 560UF 20% 4V SMD
Manufacturer:  Vishay Beyschlag
History Price: $1.0806
In Stock: 17500
MAL218097705E3 vs MAL218697552E3
Series
180 CPS
186 CPNT
Packaging
Tape & Reel (TR),Cut Tape (CT)
Box
Status
Active
Active
Type
Polymer
Polymer
Capacitance
560 µF
68 µF
Tolerance
±20%
±20%
Voltage - Rated
4 V
20 V
ESR (Equivalent Series Resistance)
-
35mOhm
Lifetime @ Temp.
2000 Hrs @ 105℃
2000 Hrs @ 125℃
Operating Temperature
-55℃ ~ 105℃
-55℃ ~ 125℃
Ratings
-
-
Applications
General Purpose
Automotive
Ripple Current @ Low Frequency
-
110 mA @ 120 Hz
Ripple Current @ High Frequency
3.22 A @ 100 kHz
2.2 A @ 100 kHz
Lead Spacing
-
-
Size / Dimension
0.315" Dia (8.00mm)
0.248" Dia (6.30mm)
Height - Seated (Max)
0.264" (6.70mm)
0.315" (8.00mm)
Surface Mount Land Size
0.331" L x 0.331" W (8.40mm x 8.40mm)
0.260" L x 0.260" W (6.60mm x 6.60mm)
Mounting Type
Surface Mount
Surface Mount
Package / Case
Radial, Can - SMD
Radial, Can - SMD