Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT)
Capacitance
150 µF
100 µF
ESR (Equivalent Series Resistance)
-
30mOhm
Lifetime @ Temp.
2000 Hrs @ 105℃
2000 Hrs @ 125℃
Operating Temperature
-55℃ ~ 105℃
-55℃ ~ 125℃
Applications
General Purpose
Automotive
Ripple Current @ Low Frequency
-
-
Ripple Current @ High Frequency
2.73 A @ 100 kHz
2.8 A @ 100 kHz
Size / Dimension
0.197" Dia (5.00mm)
0.394" Dia (10.00mm)
Height - Seated (Max)
0.224" (5.70mm)
0.500" (12.70mm)
Surface Mount Land Size
0.209" L x 0.209" W (5.30mm x 5.30mm)
0.394" L x 0.394" W (10.00mm x 10.00mm)
Mounting Type
Surface Mount
Surface Mount
Package / Case
Radial, Can - SMD
Radial, Can - SMD