MAL218097402E3
MAL218097402E3
Active
Description:  CAP ALUM POLY 120UF 20% 10V SMD
Manufacturer:  Vishay Beyschlag
History Price: $0.86666
In Stock: 14400
MAL218097402E3 vs MAL218697554E3
Series
180 CPS
186 CPNT
Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Type
Polymer
Polymer
Capacitance
120 µF
180 µF
Tolerance
±20%
±20%
Voltage - Rated
10 V
20 V
ESR (Equivalent Series Resistance)
-
25mOhm
Lifetime @ Temp.
2000 Hrs @ 105℃
2000 Hrs @ 125℃
Operating Temperature
-55℃ ~ 105℃
-55℃ ~ 125℃
Ratings
-
-
Applications
General Purpose
Automotive
Ripple Current @ Low Frequency
-
-
Ripple Current @ High Frequency
2.6 A @ 100 kHz
3.8 A @ 100 kHz
Lead Spacing
-
-
Size / Dimension
0.248" Dia (6.30mm)
0.315" Dia (8.00mm)
Height - Seated (Max)
0.232" (5.90mm)
0.472" (12.00mm)
Surface Mount Land Size
0.260" L x 0.260" W (6.60mm x 6.60mm)
0.315" L x 0.315" W (8.00mm x 8.00mm)
Mounting Type
Surface Mount
Surface Mount
Package / Case
Radial, Can - SMD
Radial, Can - SMD