Packaging
Tape & Reel (TR)
Box
Capacitance
390 µF
820 µF
Voltage - Rated
2.5 V
10 V
ESR (Equivalent Series Resistance)
-
15mOhm
Lifetime @ Temp.
2000 Hrs @ 105℃
2000 Hrs @ 125℃
Operating Temperature
-55℃ ~ 105℃
-55℃ ~ 125℃
Applications
General Purpose
Automotive
Ripple Current @ Low Frequency
-
225 mA @ 120 Hz
Ripple Current @ High Frequency
3.16 A @ 100 kHz
4.5 A @ 100 kHz
Size / Dimension
0.248" Dia (6.30mm)
0.394" Dia (10.00mm)
Height - Seated (Max)
0.232" (5.90mm)
0.500" (12.70mm)
Surface Mount Land Size
0.260" L x 0.260" W (6.60mm x 6.60mm)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
Radial, Can - SMD
Radial, Can - SMD