Packaging
Tape & Reel (TR),Cut Tape (CT)
Box
Capacitance
560 µF
180 µF
Voltage - Rated
20 V
10 V
ESR (Equivalent Series Resistance)
-
25mOhm
Lifetime @ Temp.
2000 Hrs @ 105℃
2000 Hrs @ 125℃
Operating Temperature
-55℃ ~ 105℃
-55℃ ~ 125℃
Applications
General Purpose
Automotive
Ripple Current @ Low Frequency
-
140 mA @ 120 Hz
Ripple Current @ High Frequency
5.6 A @ 100 kHz
2.8 A @ 100 kHz
Size / Dimension
0.394" Dia (10.00mm)
0.248" Dia (6.30mm)
Height - Seated (Max)
0.496" (12.60mm)
0.315" (8.00mm)
Surface Mount Land Size
0.409" L x 0.409" W (10.40mm x 10.40mm)
0.260" L x 0.260" W (6.60mm x 6.60mm)
Mounting Type
Surface Mount
Surface Mount
Package / Case
Radial, Can - SMD
Radial, Can - SMD