MAL218097202E3
MAL218097202E3
Active
Description:  CAP ALUM POLY 390UF 20% 20V SMD
Manufacturer:  Vishay Beyschlag
History Price: $1.44614
In Stock: 42400
MAL218097202E3 vs MAL218697304E3
Series
180 CPS
186 CPNT
Packaging
Tape & Reel (TR)
Box
Status
Active
Active
Type
Polymer
Polymer
Capacitance
390 µF
820 µF
Tolerance
±20%
±20%
Voltage - Rated
20 V
6.3 V
ESR (Equivalent Series Resistance)
-
15mOhm
Lifetime @ Temp.
2000 Hrs @ 105℃
2000 Hrs @ 125℃
Operating Temperature
-55℃ ~ 105℃
-55℃ ~ 125℃
Ratings
-
-
Applications
General Purpose
Automotive
Ripple Current @ Low Frequency
-
235 mA @ 120 Hz
Ripple Current @ High Frequency
4.95 A @ 100 kHz
4.7 A @ 100 kHz
Lead Spacing
-
-
Size / Dimension
0.315" Dia (8.00mm)
0.315" Dia (8.00mm)
Height - Seated (Max)
0.492" (12.50mm)
0.472" (12.00mm)
Surface Mount Land Size
0.331" L x 0.331" W (8.40mm x 8.40mm)
0.327" L x 0.327" W (8.30mm x 8.30mm)
Mounting Type
Surface Mount
Surface Mount
Package / Case
Radial, Can - SMD
Radial, Can - SMD