Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Polymer Capacitors
/ Vishay Beyschlag MAL218097201E3
MAL218097201E3
Active
Aluminum Polymer Capacitors
Description:
CAP ALUM POLY 120UF 20% 20V SMD
Manufacturer:
Vishay Beyschlag
Datasheet:
MAL218097201E3 Datasheet
History Price: $0.86666
In Stock: 11300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAL218097201E3 vs MAL218697504E3
Part No
MAL218097201E3
MAL218697504E3
Category
Aluminum Polymer Capacitors
Aluminum Polymer Capacitors
Manufacturer
Vishay Beyschlag
Vishay Beyschlag
Series
180 CPS
186 CPNT
Packaging
Tape & Reel (TR)
Box
Status
Active
Active
Type
Polymer
Polymer
Capacitance
120 µF
150 µF
Tolerance
±20%
±20%
Voltage - Rated
20 V
16 V
ESR (Equivalent Series Resistance)
-
28mOhm
Lifetime @ Temp.
2000 Hrs @ 105℃
2000 Hrs @ 125℃
Operating Temperature
-55℃ ~ 105℃
-55℃ ~ 125℃
Ratings
-
-
Applications
General Purpose
Automotive
Ripple Current @ Low Frequency
-
150 mA @ 120 Hz
Ripple Current @ High Frequency
3.2 A @ 100 kHz
3 A @ 100 kHz
Lead Spacing
-
-
Size / Dimension
0.248" Dia (6.30mm)
0.315" Dia (8.00mm)
Height - Seated (Max)
0.236" (6.00mm)
0.354" (9.00mm)
Surface Mount Land Size
0.260" L x 0.260" W (6.60mm x 6.60mm)
0.335" L x 0.335" W (8.50mm x 8.50mm)
Mounting Type
Surface Mount
Surface Mount
Package / Case
Radial, Can - SMD
Radial, Can - SMD