Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Voltage - Rated
35 V
20 V
ESR (Equivalent Series Resistance)
-
25mOhm
Lifetime @ Temp.
2000 Hrs @ 105℃
2000 Hrs @ 125℃
Operating Temperature
-55℃ ~ 105℃
-55℃ ~ 125℃
Applications
General Purpose
Automotive
Ripple Current @ Low Frequency
-
-
Ripple Current @ High Frequency
4 A @ 100 kHz
3.8 A @ 100 kHz
Size / Dimension
0.315" Dia (8.00mm)
0.315" Dia (8.00mm)
Height - Seated (Max)
0.472" (12.00mm)
0.472" (12.00mm)
Surface Mount Land Size
0.331" L x 0.331" W (8.40mm x 8.40mm)
0.315" L x 0.315" W (8.00mm x 8.00mm)
Mounting Type
Surface Mount
Surface Mount
Package / Case
Radial, Can - SMD
Radial, Can - SMD