Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Tantalum Capacitors
/ KYOCERA AVX M39006/22-0082
M39006/22-0082
Obsolete
Tantalum Capacitors
Description:
CAP TANT 10UF 10% 25V AXIAL
Manufacturer:
KYOCERA AVX
Datasheet:
M39006/22-0082 Datasheet
History Price: Obsolete
In Stock: 900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
M39006/22-0082 vs M39006/33-1010
Part No
M39006/22-0082
M39006/33-1010
Category
Tantalum Capacitors
Tantalum Capacitors
Manufacturer
KYOCERA AVX
KYOCERA AVX
Series
Military, MIL-PRF-39006/22, CLR79
Military, MIL-PRF-39006/33, TWA
Packaging
Tray
Bulk
Status
Obsolete
Active
Capacitance
10 µF
1800 µF
Tolerance
?0%
?0%
Voltage - Rated
25 V
25 V
Type
Hermetically Sealed
Hermetically Sealed
ESR (Equivalent Series Resistance)
5.31Ohm
500mOhm @ 120Hz
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
Axial
Axial
Size / Dimension
-
0.406" Dia x 1.062" L (10.31mm x 26.97mm)
Height - Seated (Max)
-
-
Lead Spacing
-
-
Manufacturer Size Code
-
E
Features
-
-
Failure Rate
High Reliability, Wet Tantalum
Wet Tantalum
Ratings
M (1%)
-