M39006/22-0082
M39006/22-0082
Obsolete
Description:  CAP TANT 10UF 10% 25V AXIAL
Manufacturer:  KYOCERA AVX
History Price: Obsolete
In Stock: 900
M39006/22-0082 vs M39006/25-0264H
Series
Military, MIL-PRF-39006/22, CLR79
Military, MIL-PRF-39006/25, CLR81
Packaging
Tray
Bulk
Status
Obsolete
Active
Capacitance
10 µF
82 µF
Tolerance
?0%
?0%
Voltage - Rated
25 V
125 V
Type
Hermetically Sealed
Hermetically Sealed
ESR (Equivalent Series Resistance)
5.31Ohm
-
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
Axial
Axial
Size / Dimension
-
0.406" Dia x 1.126" L (10.31mm x 28.60mm)
Height - Seated (Max)
-
-
Lead Spacing
-
-
Manufacturer Size Code
-
T4
Features
-
High Reliability
Failure Rate
High Reliability, Wet Tantalum
R (0.01%)
Ratings
M (1%)
-