Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Electric Double Layer Capacitors (EDLC), Supercapacitors
/ Ohmite LMT055104A
LMT055104A
Obsolete
Electric Double Layer Capacitors (EDLC), Supercapacitors
Description:
DOUBLE LAYER CAPACITOR
Manufacturer:
Ohmite
Datasheet:
LMT055104A Datasheet
History Price: Obsolete
In Stock: 5400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LMT055104A vs LMT035104A
Part No
LMT055104A
LMT035104A
Category
Electric Double Layer Capacitors (EDLC), Supercapacitors
Electric Double Layer Capacitors (EDLC), Supercapacitors
Manufacturer
Ohmite
Ohmite
Series
Maxcap?
Maxcap?
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance
100 mF
100 mF
Tolerance
-20%, +80%
-20%, +80%
Voltage - Rated
5.5 V
3.5 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
-
-
Termination
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
Radial, Can - SMD
Radial, Can - SMD
Lead Spacing
-
-
Size / Dimension
0.413" Dia (10.50mm)
0.413" Dia (10.50mm)
Height - Seated (Max)
0.224" (5.70mm)
0.224" (5.70mm)
Operating Temperature
-
-