LM035104A
LM035104A
Active
Description:  DOUBLE LAYER CAPACITOR
Manufacturer:  Ohmite
Datasheet:   LM035104A Datasheet
History Price: Active
In Stock: 45600
LM035104A vs LM055105A
Manufacturer
Series
Maxcap?
Maxcap?
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
100 mF
1 F
Tolerance
-20%, +80%
-20%, +80%
Voltage - Rated
5.5 V
5.5 V
ESR (Equivalent Series Resistance)
50Ohm @ 1kHz
7Ohm @ 1kHz
Lifetime @ Temp.
1000 Hrs @ 70℃
1000 Hrs @ 70℃
Termination
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
Radial, Can - SMD
Radial, Can - SMD
Lead Spacing
-
-
Size / Dimension
0.413" Dia (10.50mm)
0.827" Dia (21.00mm)
Height - Seated (Max)
0.224" (5.70mm)
0.428" (10.88mm)
Operating Temperature
-25℃ ~ 70℃
-25℃ ~ 70℃