Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Electric Double Layer Capacitors (EDLC), Supercapacitors
/ Ohmite LJ055104AE
LJ055104AE
Active
Electric Double Layer Capacitors (EDLC), Supercapacitors
Description:
DOUBLE LAYER CAPACITOR W/EPOXY
Manufacturer:
Ohmite
Datasheet:
LJ055104AE Datasheet
History Price: Active
In Stock: 42500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LJ055104AE vs LJ055474A
Part No
LJ055104AE
LJ055474A
Category
Electric Double Layer Capacitors (EDLC), Supercapacitors
Electric Double Layer Capacitors (EDLC), Supercapacitors
Manufacturer
Ohmite
Ohmite
Series
Maxcap?
Maxcap?
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
100 mF
470 mF
Tolerance
-20%, +80%
-20%, +80%
Voltage - Rated
5.5 V
5.5 V
ESR (Equivalent Series Resistance)
16Ohm @ 1kHz
6.5Ohm @ 1kHz
Lifetime @ Temp.
1000 Hrs @ 85℃
1000 Hrs @ 85℃
Termination
PC Pins
PC Pins
Mounting Type
Through Hole
Through Hole
Package / Case
Radial, Can
Radial, Can
Lead Spacing
0.201" (5.10mm)
0.201" (5.10mm)
Size / Dimension
0.453" Dia (11.50mm)
0.650" Dia (16.50mm)
Height - Seated (Max)
0.217" (5.50mm)
0.512" (13.00mm)
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃