LJ055104AE
LJ055104AE
Active
Description:  DOUBLE LAYER CAPACITOR W/EPOXY
Manufacturer:  Ohmite
Datasheet:   LJ055104AE Datasheet
History Price: Active
In Stock: 42500
LJ055104AE vs LJ055225A
Manufacturer
Series
Maxcap?
Maxcap?
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
100 mF
2.2 F
Tolerance
-20%, +80%
-20%, +80%
Voltage - Rated
5.5 V
5.5 V
ESR (Equivalent Series Resistance)
16Ohm @ 1kHz
1.8Ohm @ 1kHz
Lifetime @ Temp.
1000 Hrs @ 85℃
1000 Hrs @ 85℃
Termination
PC Pins
PC Pins
Mounting Type
Through Hole
Through Hole
Package / Case
Radial, Can
Radial, Can
Lead Spacing
0.201" (5.10mm)
0.402" (10.20mm)
Size / Dimension
0.453" Dia (11.50mm)
1.122" Dia (28.50mm)
Height - Seated (Max)
0.217" (5.50mm)
0.551" (14.00mm)
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃