Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Trimmers, Variable Capacitors
/ Knowles Voltronics HTM46C
HTM46C
Active
Trimmers, Variable Capacitors
Description:
CAP TRIMMER 2-46PF 125V PNL MNT
Manufacturer:
Knowles Voltronics
Datasheet:
HTM46C Datasheet
History Price: Active
In Stock: 5150
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
HTM46C vs HTM19C
Part No
HTM46C
HTM19C
Category
Trimmers, Variable Capacitors
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Knowles Voltronics
Series
H
H
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance Range
2 ~ 46pF
2 ~ 19pF
Adjustment Type
Top
Top
Voltage - Rated
125 V
125 V
Dielectric Material
Glass
Glass
Q @ Freq
800 @ 1MHz
1000 @ 1MHz
Size / Dimension
0.310" Dia (7.87mm)
0.310" Dia (7.87mm)
Height - Seated (Max)
0.520" (13.21mm)
0.370" (9.40mm)
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Panel Mount
Panel Mount
Features
General Purpose
General Purpose