Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Trimmers, Variable Capacitors
/ Sprague-Goodman GZC23112
GZC23112
Obsolete
Trimmers, Variable Capacitors
Description:
CAP TRIMMER 15-230PF 100V TH
Manufacturer:
Sprague-Goodman
Datasheet:
GZC23112 Datasheet
History Price: Obsolete
In Stock: 19700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
GZC23112 vs GZC80004
Part No
GZC23112
GZC80004
Category
Trimmers, Variable Capacitors
Trimmers, Variable Capacitors
Manufacturer
Sprague-Goodman
Sprague-Goodman
Series
FILMTRIM?
FILMTRIM?
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance Range
15 ~ 230pF
8 ~ 80pF
Adjustment Type
Top and Bottom
Top and Bottom
Voltage - Rated
100 V
100 V
Dielectric Material
Polycarbonate (PC)
Polycarbonate (PC)
Q @ Freq
200 @ 1MHz
200 @ 1MHz
Size / Dimension
0.510" L x 0.449" W (13.00mm x 11.40mm)
0.433" L x 0.374" W (11.00mm x 9.50mm)
Height - Seated (Max)
0.571" (14.50mm)
0.402" (10.20mm)
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
Through Hole
Through Hole
Features
General Purpose
General Purpose