Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Trimmers, Variable Capacitors
/ Sprague-Goodman GZC12100
GZC12100
Obsolete
Trimmers, Variable Capacitors
Description:
CAP TRIMMER 9-120PF 100V TH
Manufacturer:
Sprague-Goodman
Datasheet:
GZC12100 Datasheet
History Price: Obsolete
In Stock: 39800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
GZC12100 vs GZC10100
Part No
GZC12100
GZC10100
Category
Trimmers, Variable Capacitors
Trimmers, Variable Capacitors
Manufacturer
Sprague-Goodman
Sprague-Goodman
Series
FILMTRIM?
FILMTRIM?
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance Range
9 ~ 120pF
9 ~ 100pF
Adjustment Type
Top and Bottom
Top and Bottom
Voltage - Rated
100 V
100 V
Dielectric Material
Polycarbonate (PC)
Polycarbonate (PC)
Q @ Freq
200 @ 1MHz
200 @ 1MHz
Size / Dimension
0.433" Dia (11.00mm)
0.433" Dia (11.00mm)
Height - Seated (Max)
0.449" (11.40mm)
0.449" (11.40mm)
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
Through Hole
Through Hole
Features
General Purpose
General Purpose