Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Trimmers, Variable Capacitors
/ Sprague-Goodman GXE18000
GXE18000
Obsolete
Trimmers, Variable Capacitors
Description:
CAP TRIMMER 2.6-18PF 200V TH
Manufacturer:
Sprague-Goodman
Datasheet:
GXE18000 Datasheet
History Price: Obsolete
In Stock: 22600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
GXE18000 vs GXE45000NM
Part No
GXE18000
GXE45000NM
Category
Trimmers, Variable Capacitors
Trimmers, Variable Capacitors
Manufacturer
Sprague-Goodman
Sprague-Goodman
Series
FILMTRIM?
GXE
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance Range
2.6 ~ 18pF
5 ~ 45pF
Adjustment Type
Top and Bottom
Top and Bottom
Voltage - Rated
200 V
250 V
Dielectric Material
Polytetrafluoroethylene (PTFE)
Polytetrafluoroethylene (PTFE)
Q @ Freq
1500 @ 1MHz
1500 @ 1MHz
Size / Dimension
0.335" L x 0.295" W (8.50mm x 7.50mm)
0.335" Dia (8.50mm)
Height - Seated (Max)
0.402" (10.20mm)
0.449" (11.40mm)
Operating Temperature
-40℃ ~ 125℃
-40℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Features
General Purpose
Non-Magnetic