GXC15103
GXC15103
Obsolete
Description:  CAP TRIMMER 10-150PF 100V TH
Manufacturer:  Sprague-Goodman
Datasheet:   GXC15103 Datasheet
History Price: Obsolete
In Stock: 37200
GXC15103 vs GXC90004
Part No
Series
FILMTRIM?
FILMTRIM?
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance Range
10 ~ 150pF
8 ~ 90pF
Adjustment Type
Top and Bottom
Top and Bottom
Voltage - Rated
100 V
100 V
Dielectric Material
Polytetrafluoroethylene (PTFE)
Polytetrafluoroethylene (PTFE)
Q @ Freq
1500 @ 1MHz
1500 @ 1MHz
Size / Dimension
0.433" L x 0.374" W (11.00mm x 9.50mm)
0.433" L x 0.374" W (11.00mm x 9.50mm)
Height - Seated (Max)
0.402" (10.20mm)
0.488" (12.40mm)
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
Through Hole
Through Hole
Features
General Purpose
General Purpose