GAA3R503
GAA3R503
Obsolete
Description:  CAP TRIM 0.35-3.5PF 250V CHAS MT
Manufacturer:  Sprague-Goodman
Datasheet:   GAA3R503 Datasheet
History Price: $33.05
In Stock: 16800
GAA3R503 vs GAA10003
Part No
Series
AIRTRIM? GAA
AIRTRIM? GAA
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance Range
0.35 ~ 3.5pF
1 ~ 10pF
Adjustment Type
Top
Top
Voltage - Rated
250 V
250 V
Dielectric Material
Air
Air
Q @ Freq
5000 @ 100MHz
5000 @ 100MHz
Size / Dimension
0.161" Dia (4.10mm)
0.299" Dia (7.60mm)
Height - Seated (Max)
0.480" (12.20mm)
0.500" (12.70mm)
Operating Temperature
-65℃ ~ 125℃
-65℃ ~ 125℃
Mounting Type
Chassis Mount
Chassis Mount
Features
General Purpose
General Purpose