Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Trimmers, Variable Capacitors
/ Sprague-Goodman GAA3R503
GAA3R503
Obsolete
Trimmers, Variable Capacitors
Description:
CAP TRIM 0.35-3.5PF 250V CHAS MT
Manufacturer:
Sprague-Goodman
Datasheet:
GAA3R503 Datasheet
History Price: $33.05
In Stock: 16800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
GAA3R503 vs GAA10001
Part No
GAA3R503
GAA10001
Category
Trimmers, Variable Capacitors
Trimmers, Variable Capacitors
Manufacturer
Sprague-Goodman
Sprague-Goodman
Series
AIRTRIM? GAA
AIRTRIM? GAA
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance Range
0.35 ~ 3.5pF
1 ~ 10pF
Adjustment Type
Top
Top
Voltage - Rated
250 V
250 V
Dielectric Material
Air
Air
Q @ Freq
5000 @ 100MHz
5000 @ 100MHz
Size / Dimension
0.161" Dia (4.10mm)
0.236" Dia (6.00mm)
Height - Seated (Max)
0.480" (12.20mm)
0.500" (12.70mm)
Operating Temperature
-65℃ ~ 125℃
-65℃ ~ 125℃
Mounting Type
Chassis Mount
Panel Mount
Features
General Purpose
General Purpose