GAA3R501
GAA3R501
Obsolete
Description:  CAP TRIM 0.35-3.5PF 250V PNL MNT
Manufacturer:  Sprague-Goodman
Datasheet:   GAA3R501 Datasheet
History Price: Obsolete
In Stock: 35700
GAA3R501 vs GAA6R005
Part No
Series
AIRTRIM? GAA
AIRTRIM? GAA
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance Range
0.35 ~ 3.5pF
0.6 ~ 6pF
Adjustment Type
Top
Side
Voltage - Rated
250 V
250 V
Dielectric Material
Air
Air
Q @ Freq
5000 @ 100MHz
5000 @ 100MHz
Size / Dimension
0.161" Dia (4.10mm)
0.240" Dia (6.10mm)
Height - Seated (Max)
0.480" (12.20mm)
0.480" (12.20mm)
Operating Temperature
-65℃ ~ 125℃
-65℃ ~ 125℃
Mounting Type
Panel Mount
User Defined
Features
General Purpose
General Purpose