GAA14009
GAA14009
Obsolete
Description:  CAP TRIMMER 1-14PF 250V
Manufacturer:  Sprague-Goodman
Datasheet:   GAA14009 Datasheet
History Price: Obsolete
In Stock: 42400
GAA14009 vs GAA16008
Part No
Series
AIRTRIM? GAA
AIRTRIM? GAA
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance Range
1 ~ 14pF
2 ~ 16pF
Adjustment Type
Top
Top
Voltage - Rated
250 V
250 V
Dielectric Material
Air
Air
Q @ Freq
5000 @ 100MHz
5000 @ 100MHz
Size / Dimension
0.303" Dia (7.62mm)
0.299" Dia (7.60mm)
Height - Seated (Max)
0.500" (12.70mm)
0.500" (12.70mm)
Operating Temperature
-65℃ ~ 125℃
-65℃ ~ 125℃
Mounting Type
User Defined
Through Hole
Features
General Purpose
General Purpose